Murata Electronics MM126037
- 收藏
- 对比
MM126037
1685-MM126037
同轴连接器(RF)- 配件
SMA
大陆
立即发货

SWF/SMA test probe, MM126037, Murata
1最小包装量--
MM126037详情
Murata Electronics MM126037重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks
包装/外壳
SMA
包装
Bulk
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
性别
Male
配件类型
测量探头
特征
Flange
RoHS状态
ROHS3 Compliant
MM126037拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics








哦! 它是空的。