Murata Electronics MM126311
- 收藏
- 对比
MM126311
1685-MM126311
同轴连接器(RF)- 配件
SMA
大陆
立即发货

CONN MEASURE PROBE FOR SMA PLUG
1最小包装量--
MM126311详情
Murata Electronics MM126311重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks
包装/外壳
SMA
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
连接器样式
SMA
配件类型
测量探头
RoHS状态
ROHS3 Compliant
MM126311拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics







哦! 它是空的。