Murata Electronics PTFM04BG471Q2N34BS
- 收藏
- 对比
PTFM04BG471Q2N34BS
1685-PTFM04BG471Q2N34BS
温度传感器 - PTC 热敏电阻
Radial
大陆
立即发货

PTC Thermistors 470OHM SPECIAL TOLERANCE
1最小包装量--
PTFM04BG471Q2N34BS详情
Murata Electronics PTFM04BG471Q2N34BS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
包装/外壳
Radial
Resistance @ 25C
470Ohm
操作温度
-10°C~40°C
包装
Bulk
系列
Posistor®
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
电阻
470Ohm
RoHS状态
ROHS3 Compliant
PTFM04BG471Q2N34BS拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics










哦! 它是空的。