Murata Electronics ZMN24HPDK-B
- 收藏
- 对比
ZMN24HPDK-B
1685-ZMN24HPDK-B
射频评估和开发套件,开发板
--
大陆
立即发货

Development Kit ZMN24HPDKB Zigbee Developers Kits
1最小包装量--
ZMN24HPDK-B详情
Murata Electronics ZMN24HPDK-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
类型
802.15.4/Zigbee™
频率
2.4GHz
提供的内容
Board(s), Cable(s), Power Supply
评估套件
有
辐射硬化
无
RoHS状态
Non-RoHS Compliant
ZMN24HPDK-B拓展信息
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics
Murata Electronics








哦! 它是空的。