National Semiconductor LM25088MH-2/NOPB
- 收藏
- 对比
LM25088MH-2/NOPB
1704-LM25088MH-2/NOPB
PMIC - 稳压器 - DC DC 开关式控制器
--
大陆
立即发货

DC/DC Cntrlr Single-OUT Step Down 1000kHz 16-Pin HTSSOP EP Tube
1最小包装量--
LM25088MH-2/NOPB详情
National Semiconductor LM25088MH-2/NOPB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature (Max.)
125C
Operating Temperature Classification
汽车
Package Type
TSSOP EP
Rad Hardened
无
Operating Temperature (Min.)
-40C
Mounting
表面贴装
包装
Rail/Tube
引脚数量
16
输出的数量
1
输出电流
10(A)
电压 - 输出
1.205 to 40(V)
输入电压
4.5 to 42(V)
LM25088MH-2/NOPB拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。