National Semiconductor LM3424QMH
- 收藏
- 对比
LM3424QMH
1704-LM3424QMH
光电器件
--
大陆
立即发货

IC LED DISPLAY DRIVER, PDSO20, LEAD FREE, TSSOP-20, Display Driver
1最小包装量--
LM3424QMH详情
National Semiconductor LM3424QMH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
20
RoHS
Non-Compliant
Manufacturer Part Number
LM3424QMH
Manufacturer
Texas
Part Life Cycle Code
Obsolete
Samacsys Description
Constant Current N-Channel Controller
Ihs Manufacturer
Texas INC
Risk Rank
5.6
Reach合规守则
unknown
接口IC类型
LED显示驱动
LM3424QMH拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。