National Semiconductor LM34DM/NOPB
- 收藏
- 对比
LM34DM/NOPB
1704-LM34DM/NOPB
温度传感器 - 模拟和数字输出
--
大陆
立即发货

Temp Sensor Analog Serial (2-Wire) 8-Pin SOIC Tube
1最小包装量--
LM34DM/NOPB详情
National Semiconductor LM34DM/NOPB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operational Class
IC
Package Type
SOIC
Temperature Sensor Function
温度传感器
Temperature Sensor Gain
10MV/F
Interface Type
Serial (2-Wire)
Operating Supply Voltage (Max)
30(V)
Operating Supply Voltage (Typ)
9/12/15/18/24(V)
Rad Hardened
无
Operating Supply Voltage (Min)
5(V)
包装
Rail/Tube
输出类型
Analog
准确性
±1.8F(LSB)
LM34DM/NOPB拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。