National Semiconductor LM3525MX-L NOPB
- 收藏
- 对比
LM3525MX-L NOPB
1704-LM3525MX-L NOPB
PMIC - 配电开关,负载驱动器
--
大陆
立即发货

LM3525MX-L NOPB datasheet pdf and PMIC - Power Distribution Switches, Load Drivers product details from National Semiconductor stock available at utmel
--最小包装量--
LM3525MX-L NOPB详情
National Semiconductor LM3525MX-L NOPB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
375 - 375
Number of auxiliary contacts as normally open contact
0
Overload release current setting
10 - 25
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
25
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
LM3525MX-L NOPB拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。