National Semiconductor TPS2051BDBVR
- 收藏
- 对比
TPS2051BDBVR
1704-TPS2051BDBVR
PMIC - 配电开关,负载驱动器
--
大陆
立即发货

Enhanced single channel power switches
1最小包装量--
TPS2051BDBVR详情
National Semiconductor TPS2051BDBVR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Tape & Reel (TR)
厂商
KYOCERA AVX
Product Status
活跃
Operating Temperature Classification
INDUSTRIALC
Package Type
SOT-23
Operating Temp Range
-40C to 85C
Input Voltage Range
2.7 to 5.5(V)
Rad Hardened
无
Mounting
表面贴装
系列
*
包装
卷带
引脚数量
5
开关数量
1
TPS2051BDBVR拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。