National Semiconductor LM45CIM3/NOPB
- 收藏
- 对比
LM45CIM3/NOPB
1704-LM45CIM3/NOPB
温度传感器 - 模拟和数字输出
--
大陆
立即发货

Temp Sensor Analog Automotive 3-Pin SOT-23 T/R
1最小包装量--
LM45CIM3/NOPB详情
National Semiconductor LM45CIM3/NOPB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature (Max.)
125C
Operating Temperature Classification
汽车
Package Type
SOT-23
Temperature Sensor Function
温度传感器
Operating Supply Voltage (Max)
10(V)
Operating Supply Voltage (Typ)
5/9(V)
Rad Hardened
无
Operating Supply Voltage (Min)
4(V)
Operating Temperature (Min.)
-40C
包装
卷带
输出类型
Analog
LM45CIM3/NOPB拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。