National Semiconductor LM57CISD-10/NOPB
- 收藏
- 对比
LM57CISD-10/NOPB
1704-LM57CISD-10/NOPB
温度传感器 - 温控器 - 固态
--
大陆
立即发货

Temp Sensor Analog 8-Pin WSON EP T/R
1最小包装量--
LM57CISD-10/NOPB详情
National Semiconductor LM57CISD-10/NOPB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature (Max.)
150C
Operating Temperature Classification
汽车
Package Type
WSON EP
Temperature Sensor Function
温度传感器
Operating Supply Voltage (Max)
5.5(V)
Operating Supply Voltage (Typ)
2.5/3.3/5 V
Rad Hardened
无
Operating Supply Voltage (Min)
2.4(V)
Operating Temperature (Min.)
-50C
包装
卷带
输出类型
Analog
LM57CISD-10/NOPB拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。