National Semiconductor LM62CIM3/NOPB
- 收藏
- 对比
LM62CIM3/NOPB
1704-LM62CIM3/NOPB
温度传感器 - 模拟和数字输出
--
大陆
立即发货

Temp Sensor Analog 3-Pin SOT-23 T/R
1最小包装量--
LM62CIM3/NOPB详情
National Semiconductor LM62CIM3/NOPB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature (Max.)
90C
Operational Class
IC
Operating Temperature Classification
Commercial
Package Type
SOT-23
Temperature Sensor Function
温度传感器
Temperature Sensor Gain
16MV/°C
Operating Supply Voltage (Max)
10(V)
Operating Supply Voltage (Typ)
3.3/5/9(V)
Rad Hardened
无
Operating Supply Voltage (Min)
2.7(V)
Operating Temperature (Min.)
0C
包装
卷带
输出类型
Analog
准确性
±3C(MAX)(LSB)
LM62CIM3/NOPB拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。