National Semiconductor LM70CIMM-5/NOPB
- 收藏
- 对比
LM70CIMM-5/NOPB
1704-LM70CIMM-5/NOPB
温度传感器 - 模拟和数字输出
--
大陆
立即发货

Temp Sensor Digital Serial (3-Wire, SPI) 8-Pin VSSOP T/R
1最小包装量--
LM70CIMM-5/NOPB详情
National Semiconductor LM70CIMM-5/NOPB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature (Max.)
150C
Operational Class
IC
Operating Temperature Classification
Military
Package Type
VSSOP
Temperature Sensor Function
温度传感器
Interface Type
Serial (3-Wire/SPI)
Operating Supply Voltage (Max)
5.5(V)
Operating Supply Voltage (Typ)
3.3/5(V)
Rad Hardened
无
Operating Supply Voltage (Min)
2.65(V)
Operating Temperature (Min.)
-55C
包装
卷带
输出类型
Digital
准确性
±2C(MAX)(LSB)
决议案
10+Sign(b)
LM70CIMM-5/NOPB拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。