National Semiconductor LM81BIMT-3/NOPB
- 收藏
- 对比
LM81BIMT-3/NOPB
1704-LM81BIMT-3/NOPB
PMIC - 稳压器 - DC DC 开关式控制器
--
大陆
立即发货

Serial Fan Controllers
1最小包装量--
LM81BIMT-3/NOPB详情
National Semiconductor LM81BIMT-3/NOPB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting
表面贴装
Operating Temp Range
-40C to 125C
Package Type
TSSOP
Power Fail Detection
无
Battery Backup Switching
无
Manual Reset
无
Chip Enable Signals
无
Operating Temperature Classification
汽车
Watchdog Timers
有
Monitored Voltage 1 (Typ)
2.5/3.3/5/12(V)
Rad Hardened
无
Operating Supply Voltage (Min)
2.8(V)
Operating Supply Voltage (Max)
3.8(V)
包装
Rail/Tube
引脚数量
24
LM81BIMT-3/NOPB拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor








哦! 它是空的。