National Semiconductor LM81CIMTX3
- 收藏
- 对比
LM81CIMTX3
1704-LM81CIMTX3
PMIC - 热管理
--
大陆
立即发货

LM81CIMTX3 datasheet pdf and PMIC - Thermal Management product details from National Semiconductor stock available at utmel
1最小包装量--
LM81CIMTX3详情
National Semiconductor LM81CIMTX3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal current
16
Nominal voltage
250
Type of fastening
Other
Material quality
Thermoplastic
Transparent
无
Model
Protective contact (type F)
LM81CIMTX3拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。