National Semiconductor LM87CIMT
- 收藏
- 对比
LM87CIMT
1704-LM87CIMT
PMIC - 热管理
--
大陆
立即发货

Hardware Monitor with Thermal Diode Input
1最小包装量--
LM87CIMT详情
National Semiconductor LM87CIMT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyvinylidene with Thermoplastic Elastomer (TPE)
Operating Temperature (Max.)
125C
Operating Temperature Classification
汽车
Package Type
TSSOP
Temperature Sensor Function
温度传感器
Interface Type
Serial (2-Wire)
Operating Supply Voltage (Max)
3.8(V)
Operating Supply Voltage (Typ)
3.3(V)
Rad Hardened
无
Operating Supply Voltage (Min)
2.8(V)
Operating Temperature (Min.)
-40C
包装
Rail/Tube
颜色
Black
输出类型
Digital
决议案
8(b)
LM87CIMT拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。