National Semiconductor TMP235A2DBZR
- 收藏
- 对比
TMP235A2DBZR
1704-TMP235A2DBZR
温度传感器 - 模拟和数字输出
--
大陆
立即发货

Temp Sensor Analog Automotive 3-Pin SOT-23 T/R
1最小包装量--
TMP235A2DBZR详情
National Semiconductor TMP235A2DBZR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operational Class
IC
Package Type
SOT-23
Temperature Sensor Gain
10MV/°C
Output Driver
CMOS
Operating Supply Voltage (Max)
5.5(V)
Operating Supply Voltage (Min)
2.3(V)
包装
卷带
输出类型
Analog
准确性
±2C(LSB)
供应电流
0.012(mA)
TMP235A2DBZR拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。