National Semiconductor TMP303DDRLT
- 收藏
- 对比
TMP303DDRLT
1704-TMP303DDRLT
温度传感器 - 温控器 - 固态
--
大陆
立即发货

Temp Sensor Digital 6-Pin SOT-563 T/R
1最小包装量--
TMP303DDRLT详情
National Semiconductor TMP303DDRLT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operational Class
IC
Package Type
SOT-563
Output Driver
PUSH-PULL
Operating Supply Voltage (Max)
3.6(V)
Operating Supply Voltage (Min)
1.4(V)
包装
卷带
输出类型
Digital
准确性
±0.2C(LSB)
TMP303DDRLT拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。