National Semiconductor TPS2054BDR
- 收藏
- 对比
TPS2054BDR
1704-TPS2054BDR
PMIC - 配电开关,负载驱动器
--
大陆
立即发货

Enhanced single channel power switches
1最小包装量--
TPS2054BDR详情
National Semiconductor TPS2054BDR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Classification
INDUSTRIALC
Package Type
SOIC
Operating Temp Range
-40C to 85C
Input Voltage Range
2.7 to 5.5(V)
Rad Hardened
无
Mounting
表面贴装
包装
卷带
引脚数量
16
开关数量
4
TPS2054BDR拓展信息
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor
National Semiconductor







哦! 它是空的。