351011详情
Nexperia 351011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
Manufacturer Part Number
351011
Part Life Cycle Code
活跃
Ihs Manufacturer
LUMBERG CONNECT GMBH
Risk Rank
5.75
Contact Finish Mating
未说明
Manufacturer Series
3510
Number of Rows Loaded
1
连接器类型
板连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
11
Reach合规守则
compliant
触点性别
FEMALE
UL可燃性规范
94V-0
终端类型
IDC
351011拓展信息
Nexperia
Nexperia
Nexperia
Nexperia
Nexperia
Nexperia
Nexperia
Nexperia
Nexperia
Nexperia








哦! 它是空的。