51B详情
Nexperia 51B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
51B
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
CINCH CONNECTIVITY SOLUTIONS
Risk Rank
5.86
ECCN 代码
EAR99
HTS代码
8536.69.40.40
Reach合规守则
unknown
甲板数量
1
端子和接线板类型
条形端子板
路数
2
51B拓展信息
Nexperia
Nexperia
Nexperia
Nexperia
Nexperia
Nexperia
Nexperia
Nexperia
Nexperia
Nexperia








哦! 它是空的。