74AVC1T1004DP详情
Nexperia 74AVC1T1004DP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
74AVC1T1004DP
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
NEXPERIA
Risk Rank
1.7
Moisture Sensitivity Levels
1
MSL
MSL 1 - Unlimited
Package
Bulk
厂商
Nexperia USA Inc.
Product Status
活跃
系列
*
JESD-609代码
e4
端子表面处理
Nickel/Palladium/Gold (Ni/Pd/Au)
Reach合规守则
compliant
频率
-
74AVC1T1004DP拓展信息
Nexperia
Nexperia
Nexperia
Nexperia
Nexperia
Nexperia
Nexperia
Nexperia
Nexperia
Nexperia








哦! 它是空的。