IP4369CX4详情
Nexperia IP4369CX4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
IP4369CX4
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
NEXPERIA
Risk Rank
5.69
Moisture Sensitivity Levels
1
Reflow Temperature-Max (s)
未说明
ECCN 代码
EAR99
HTS代码
8542.39.00.01
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
compliant
二极管类型
跨压抑制二极管
IP4369CX4拓展信息
Nexperia
Nexperia
Nexperia
Nexperia
Nexperia
Nexperia
Nexperia
Nexperia
Nexperia
Nexperia








哦! 它是空的。