Nihon Inter Electronics Corporation PDMB100T6
- 收藏
- 对比
PDMB100T6
1244-PDMB100T6
晶体管 - IGBT - 单个
--
大陆
立即发货

Description: Insulated Gate Bipolar Transistor
1最小包装量--
PDMB100T6详情
Nihon Inter Electronics Corporation PDMB100T6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
7
Part Life Cycle Code
Obsolete
Ihs Manufacturer
NIHON INTER ELECTRONICS CORP
Package Description
FLANGE MOUNT, R-XUFM-X7
Package Body Material
UNSPECIFIED
Package Shape
RECTANGULAR
Package Style
FLANGE MOUNT
ECCN 代码
EAR99
端子位置
UPPER
终端形式
UNSPECIFIED
Reach合规守则
unknown
JESD-30代码
R-XUFM-X7
资历状况
不合格
PDMB100T6拓展信息
Intersil
Intersil
Intersil
Intersil
Intersil
Intersil
Intersil
Intersil
Intersil
Intersil







哦! 它是空的。