North American Philips Discrete Products Div J113
- 收藏
- 对比
J113
1891-J113
晶体管 - 特殊用途
--
大陆
立即发货

Transistor,
1最小包装量--
J113详情
North American Philips Discrete Products Div J113重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
Rohs Code
无
Part Life Cycle Code
Transferred
Ihs Manufacturer
NORTH AMERICAN PHILIPS DISCRETE PRODUCTS DIV
Operating Temperature-Max
150 °C
JESD-609代码
e0
ECCN 代码
EAR99
端子表面处理
Tin/Lead (Sn/Pb)
Reach合规守则
unknown
极性/通道类型
N-CHANNEL
场效应管技术
JUNCTION
最大耗散功率(Abs)
0.4 W
J113拓展信息
Philips Semiconductors
Philips Semiconductors
Philips Semiconductors
North American Philips Discrete Products Div
Philips Semiconductors
North American Philips Discrete Products Div
North American Philips Discrete Products Div
North American Philips Discrete Products Div
North American Philips Discrete Products Div
Philips Semiconductors







哦! 它是空的。