945-13766-0005-000详情
Nvidia 945-13766-0005-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
ECCN (US)
5A992c.
HTS
8471.41.01.50
Supported Device
Jetson Nano
Supported Device Technology
应用处理器和SOC
Operating Systems
Linux
PC Card Interface
micro SD
JTAG Support
无
Audio Interfaces
无
Linux
Linux
Daughter Cards
有
零件状态
Unconfirmed
类型
开发套件
内存大小
8GB
USB
6
945-13766-0005-000拓展信息
Nvidia
Nvidia
Nvidia
Nvidia
Nvidia
Nvidia
Nvidia
Nvidia
Nvidia
Nvidia









哦! 它是空的。