2222 021 39339详情
NXP 2222 021 39339重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Flat
Connector version
straight
Connections
HDMI-A plug,HDMI-A plug
Video resolution
3840 x 2160 Pixel
AWG
28
Cable use
TV/monitor
Cable features
double shielding,ribbon,Flat ,High Speed HDMI with Ethernet
Version
Cable
Cable version
HDMI High Speed + Ethernet
Factory colour
Black
屏蔽/屏蔽
Full shielding
2222 021 39339拓展信息
NXP
NXP
NXP
NXP
NXP
NXP
NXP
NXP
NXP
NXP








哦! 它是空的。