NXP 74AUP1T34GW
- 收藏
- 对比
74AUP1T34GW
1786-74AUP1T34GW
无类别的
--
大陆
立即发货

IC, BUFFER, LOW PWR, NON INV, TSSOP5, Logic Family / Base Number:-, Logic Device Type:Buffer, Translator, Logic Case Style:TSSOP, No. of Pins:5Pins, Supply Voltage Min:1.1V, Supply Voltage Max:3.6V, Logic IC Family:74AUP, Logic IC RoHS Compliant:
1最小包装量--
添加到询价列表







哦! 它是空的。