:11.7V to 13.3V; Driver Case Style:SOIC; No. of Pins:14; Operating Temperature Range:-40°C to 150°C; SVHC:No SVHC (20-Jun-2011); Base Number:2024; Package / Case:SOIC; Termination Type:SMD
起订量
1最小包装量--
添加到询价列表
UBA2024AT/N1NXP:11.7V to 13.3V; Driver Case Style:SOIC; No. of Pins:14; Operating Temperature Range:-40°C to 150°C; SVHC:No SVHC (20-Jun-2011); Base Number:2024; Package / Case:SOIC; Termination Type:SMD