注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥8490.848734
10
¥8211.652551
25
¥8154.570557
50
¥8097.885356
100
¥7931.32748
500
¥7364.27807
NXP USA Inc. 1323XNSK-SFTW
- 收藏
- 对比
1323XNSK-SFTW
1786-1323XNSK-SFTW
射频评估和开发套件,开发板
--
大陆
立即发货

Freescale offers a full set of hardware platforms for evaluation of the cost effective MC13234 and MC13237 (collectively MC1323x) system-on-chip (SoC) solutions. Designers may choose the hardware and software platform that achieves their design goals. The newest SoC product family integrates the 2.4 GHz transceiver, HCS08 QE-series MCU, memory, I/O and RF matching components in a single IC. The MC1323x kits are ideal for wireless applications in the consumer, health care and industrial markets.
--最小包装量--
¥
总价: ¥
1323XNSK-SFTW详情
NXP USA Inc. 1323XNSK-SFTW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
已出版
2006
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
Transceiver; 802.15.4
频率
2.4GHz
提供的内容
Board(s), Cable(s), Power Supply, Accessories
RoHS状态
ROHS3 Compliant
1323XNSK-SFTW拓展信息
NXP USA Inc.
NXP USA Inc.
NXP USA Inc.
NXP USA Inc.
NXP USA Inc.
NXP USA Inc.
NXP USA Inc.
NXP USA Inc.
NXP USA Inc.
NXP USA Inc.











哦! 它是空的。