AA042049H详情
Omron AA042049H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Schrack
Number of contacts as change-over contact
0
Ambient temperature
-25 - 80
Number of contacts as normally open contact
1
Degree of protection (IP)
IP67
Degree of protection (NEMA)
6
Number of contacts as normally closed contact
3
0个相似型号
AA042049H拓展信息
AA042051M
Omron
AA042044G
Omron
ER6022-021NLAC10F
Omron Automation and Safety
AA042019F
Omron
AA042052H
Omron
AA042030G
Omron
44506-5424
Omron
44506-4030 ER5018-030M
Omron
44506-4710 SM06-EB10
Omron
44506-4130 ER5018-030ME
Omron








哦! 它是空的。