Solid State Relay Dimensions L x W x H: 20 x 10 x 16.5 mm Output voltage: 4...24 VDC Temperature range: -30 ... 80 °C Operating voltage type: Single Phase Termination type: THT
起订量
1最小包装量--
添加到询价列表
G3SDZ01PPDUS24DCOmronSolid State Relay Dimensions L x W x H: 20 x 10 x 16.5 mm Output voltage: 4...24 VDC Temperature range: -30 ... 80 °C Operating voltage type: Single Phase Termination type: THT