; Contact Current:6A; Relay Terminals:Quick Connect; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Material:-; IP Rating:-; Approvals & Standards:CSA, UL, VDE
起订量
1最小包装量--
添加到询价列表
G7SA4A2B24DCOmron; Contact Current:6A; Relay Terminals:Quick Connect; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30V; Contact Material:-; IP Rating:-; Approvals & Standards:CSA, UL, VDE