K3HB2006H详情
Omron K3HB2006H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supporting protocol for PROFINET IO
无
Supply voltage DC
20.4 - 26.4
Degree of protection (IP), front side
Other
Number of digital outputs
0
Display
LCD
Voltage type of supply voltage
AC/DC
Supporting protocol for PROFIBUS
无
深度
112
宽度
96
高度
48
0个相似型号
K3HB2006H拓展信息








哦! 它是空的。