Omron Automation and Safety CP1W-TS002
- 收藏
- 对比
CP1W-TS002
1806-CP1W-TS002
控制器 - PLC 模块
Module
大陆
立即发货

Analogue expansion unit CP1, 4 AI (Thermocouples K,J), CP1W-TS002, Omron
1最小包装量--
CP1W-TS002详情
Omron Automation and Safety CP1W-TS002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
底架
DIN Rail
安装类型
DIN Rail
包装/外壳
Module
系列
CP1W
已出版
2012
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Screw
类型
输入模块
终端样式
螺旋端子
审批机构
CE, cULus, Lloyd, NK
输入的数量和类型
4 - Analog
RoHS状态
符合RoHS标准
评级结果
IP20
CP1W-TS002拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety












哦! 它是空的。