Omron Automation and Safety EE-SX912-R 3M
- 收藏
- 对比
EE-SX912-R 3M
1806-EE-SX912-R 3M
光学传感器 - 光电遮断器 - 槽型 - 晶体管输出
Module, Wire Leads, Slot Type
大陆
立即发货

SENSOR OPT SLOT NPN MODUL 3M CBL
1最小包装量--
EE-SX912-R 3M详情
Omron Automation and Safety EE-SX912-R 3M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
底座安装
包装/外壳
Module, Wire Leads, Slot Type
操作温度
-25°C~55°C
包装
Bulk
零件状态
Obsolete
湿度敏感性等级(MSL)
不适用
类型
Amplified
输出配置
NPN - Open Collector
感应距离
0.197 (5mm)
感测方法
Through-Beam
EE-SX912-R 3M拓展信息
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div







哦! 它是空的。