ON Semiconductor BF245C_D75Z
- 收藏
- 对比
BF245C_D75Z
1807-BF245C_D75Z
晶体管 - FET,MOSFET - 射频
TO-226-3, TO-92-3 (TO-226AA)
大陆
立即发货

IC AMP RF N-CH 30V TO-92
1最小包装量--
BF245C_D75Z详情
ON Semiconductor BF245C_D75Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
TO-226-3, TO-92-3 (TO-226AA)
供应商器件包装
TO-92-3
Voltage Rated
30V
包装
Tape & Box (TB)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
额定电流
25mA
基本部件号
BF245
晶体管类型
N-Channel JFET
BF245C_D75Z拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor








哦! 它是空的。