ON Semiconductor GBPC1508_Q
- 收藏
- 对比
GBPC1508_Q
1807-GBPC1508_Q
二极管 - 整流器 - 单
--
大陆
立即发货

Bridge Rectifiers 15A Bridge Rectife
1最小包装量--
GBPC1508_Q详情
ON Semiconductor GBPC1508_Q重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Other
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-30 - 80
Outer diameter approx.
33.1
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
300
Screen over stranding
None
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
166
Min. permitted bending radius, stationary application/permanent installation
100
Nominal voltage U
1000
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 6 = very flexible
GBPC1508_Q拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。