ON Semiconductor KAI-16050-CXA-JD-AE
- 收藏
- 对比
KAI-16050-CXA-JD-AE
1807-KAI-16050-CXA-JD-AE
配件
--
大陆
立即发货

CCD Sensor, 4896 Horiz pixels, 3264 Vert pixels, Rectangular, Through Hole Mount
1最小包装量--
KAI-16050-CXA-JD-AE详情
ON Semiconductor KAI-16050-CXA-JD-AE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Package Description
PGA-72
Manufacturer Package Code
107ER
Manufacturer Part Number
KAI-16050-CXA-JD-AE
Manufacturer
安森美半导体
Part Life Cycle Code
活跃
Ihs Manufacturer
ON SEMICONDUCTOR
Risk Rank
5.63
系列
*
无铅代码
有
零件状态
活跃
Reach合规守则
compliant
Brand Name
安森美半导体
KAI-16050-CXA-JD-AE拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。