ON Semiconductor KAI-2020-CBA-CD-AE
- 收藏
- 对比
KAI-2020-CBA-CD-AE
1807-KAI-2020-CBA-CD-AE
配件
--
大陆
立即发货

CCD Sensor, 1600 Horiz pixels, 1200 Vert pixels, Rectangular, Through Hole Mount
1最小包装量--
KAI-2020-CBA-CD-AE详情
ON Semiconductor KAI-2020-CBA-CD-AE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel mounting hole
Manufacturer
ECE/EXCEL CELL ELECTRONIC CORP
RoHS
Compliant
包装
Packed by set, 10 sets per box
尺寸/尺寸
Compact Size, NO - 0, NC - 1
电压
24V AC/DC
KAI-2020-CBA-CD-AE拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。