ON Semiconductor MCR22-4
- 收藏
- 对比
MCR22-4
1807-MCR22-4
晶闸管 - SCR
--
大陆
立即发货

Silicon Controlled Rectifier; Max Peak Repetitive Reverse Voltage: 200; Max TMS Bridge Input Voltage: 0.95; Max DC Reverse Voltage: 0.01; Capacitance: 5; Package: TO-92
1最小包装量--
MCR22-4详情
ON Semiconductor MCR22-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Reflow Temperature-Max (s)
未说明
Rohs Code
无
Manufacturer Part Number
MCR22-4
Manufacturer
Digitron Semiconductors
Part Life Cycle Code
活跃
Ihs Manufacturer
DIGITRON SEMICONDUCTORS
Risk Rank
5.82
JESD-609代码
e0
端子表面处理
Tin/Lead (Sn/Pb)
峰值回流焊温度(摄氏度)
未说明
Reach合规守则
unknown
触发装置类型
SCR
MCR22-4拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。