ON Semiconductor MMBFJ304
- 收藏
- 对比
MMBFJ304
1807-MMBFJ304
晶体管 - FET,MOSFET - 射频
TO-236-3, SC-59, SOT-23-3
大陆
立即发货

IC SWITCH RF NPN 30V 10MA TO-92
1最小包装量--
MMBFJ304详情
ON Semiconductor MMBFJ304重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
TO-236-3, SC-59, SOT-23-3
供应商器件包装
TO-236AB
Voltage Rated
30V
包装
Tape & Reel (TR)
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
额定电流
15mA
晶体管类型
N-Channel JFET
MMBFJ304拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。