ON Semiconductor NCP59800BMNADJTAG
- 收藏
- 对比
NCP59800BMNADJTAG
1807-NCP59800BMNADJTAG
PMIC - 稳压器 - 线性
--
大陆
立即发货

NCP59800BMNADJTAG datasheet pdf and PMIC - Voltage Regulators - Linear product details from ON Semiconductor stock available at utmel
1最小包装量--
NCP59800BMNADJTAG详情
ON Semiconductor NCP59800BMNADJTAG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
JESD-609代码
e4
无铅代码
yes
零件状态
ACTIVE (Last Updated: 1 day ago)
湿度敏感性等级(MSL)
1 (Unlimited)
端子表面处理
Nickel/Palladium/Gold (Ni/Pd/Au)
峰值回流焊温度(摄氏度)
未说明
时间@峰值回流温度-最大值(s)
未说明
调节器类型
固定正向单输出LDO稳压器
RoHS状态
符合RoHS标准
NCP59800BMNADJTAG拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。