ON Semiconductor NCP81258HMNTBG
- 收藏
- 对比
NCP81258HMNTBG
1807-NCP81258HMNTBG
PMIC - 栅极驱动器
--
大陆
立即发货

NCP81258HMNTBG datasheet pdf and PMIC - Gate Drivers product details from ON Semiconductor stock available at utmel
1最小包装量--
NCP81258HMNTBG详情
ON Semiconductor NCP81258HMNTBG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
ACTIVE (Last Updated: 6 days ago)
JESD-609代码
e3
无铅代码
yes
湿度敏感性等级(MSL)
1 (Unlimited)
端子表面处理
Tin (Sn)
峰值回流焊温度(摄氏度)
未说明
时间@峰值回流温度-最大值(s)
未说明
接口IC类型
基于缓冲器或逆变器的MOSFET驱动器
RoHS状态
符合RoHS标准
NCP81258HMNTBG拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。