ON Semiconductor US2DFL-TP
- 收藏
- 对比
US2DFL-TP
1807-US2DFL-TP
二极管 - 整流器 - 单
--
大陆
立即发货

US2DFL-TP datasheet pdf and Diodes - Rectifiers - Single product details from ON Semiconductor stock available at utmel
1最小包装量--
US2DFL-TP详情
ON Semiconductor US2DFL-TP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Moisture Sensitivity Levels
1
Reflow Temperature-Max (s)
10
Rohs Code
有
Manufacturer Part Number
US2DFL-TP
Manufacturer
微型商用部件
Part Life Cycle Code
活跃
Ihs Manufacturer
MICRO COMMERCIAL COMPONENTS CORP
Risk Rank
5.57
ECCN 代码
EAR99
峰值回流焊温度(摄氏度)
260
二极管类型
接收电极
达到SVHC
not_compliant
US2DFL-TP拓展信息
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor
ON Semiconductor







哦! 它是空的。