ECE-S1JP183EA详情
Panasonic ECE-S1JP183EA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Snap in
包装/外壳
Aluminum
Operating Temperature (Max)
105°C
Operating Temperature (Min)
-40°C
Voltage - Rated (DC)
63V
包装
Bulk
RoHS状态
符合RoHS标准
ECE-S1JP183EA拓展信息
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components








哦! 它是空的。