LNX998CKBDA详情
Panasonic LNX998CKBDA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
通孔
包装/外壳
Radial
引脚数
2
包装
Bulk
颜色
Blue
光电子器件类型
单色LED
镜头风格
Circular
发光二极管的数量
1
辐射硬化
无
RoHS状态
Non-RoHS Compliant
LNX998CKBDA拓展信息
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components
Panasonic Electronic Components








哦! 它是空的。