Panduit CCAL2H3846-X
- 收藏
- 对比
CCAL2H3846-X
1853-CCAL2H3846-X
配件
--
大陆
立即发货

The CCAL2H3846-X Two-Hole Aluminum Cable Cleat is ideal for medium to high short circuit faults in less corrosive environments. The cable cleat is certified to IEC 61914:2015, tested up to 131kA peak fault current and retains cables in the event of a shor
1最小包装量--
CCAL2H3846-X详情
Panduit CCAL2H3846-X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Bolt
Manufacturer Part Number
CCAL2H3846-X
Approvals
IEC
Manufacturer
Panduit
RoHS
无
Cable Types
MC;AC
Factory Pack QuantityFactory Pack Quantity
10
Brand
Panduit
组成
Metallic
子类别
Wire & Cable Management
样式
Bracket
产品类别
Cable Mounting & Accessories
电缆直径范围
1.49 to 1.81 Inches
CCAL2H3846-X拓展信息
Panduit
Panduit
Panduit
Panduit
Panduit
Panduit
Panduit
Panduit
Panduit
Panduit







哦! 它是空的。