bg240va tri cp26详情
Pflitsch bg240va tri cp26重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Untreated
Glass-fibre reinforced
无
Thread length
22.5
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
23 - 26
With locknut
无
Thread type
Metric
With strain relief
有
Nominal thread size metric/PG
40
Wrench width
45
Material quality
Stainless steel V4A
Bend radius protection/trumpet flare
无
Shock resistant
有
Model
Straight
bg240va tri cp26拓展信息
Pflitsch
Pflitsch
Pflitsch
Pflitsch
Pflitsch
Pflitsch
Pflitsch
Pflitsch
Pflitsch
Pflitsch








哦! 它是空的。