VK152D详情
Pflitsch VK152D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.41
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
6.5
Explosion-tested version
无
With locknut
无
Thread type
PG
Nominal thread size metric/PG
13.5
Wrench width
22
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
有
Model
Straight
VK152D拓展信息
Pflitsch
Pflitsch
Pflitsch
Pflitsch
Pflitsch
Pflitsch
Pflitsch
Pflitsch
Pflitsch
Pflitsch








哦! 它是空的。